SAE International - J1589_199001

INTERNAL COMBUSTION ENGINES - PISTON RINGS - INSPECTION MEASURING PRINCIPLES

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1990
Status: active
description:

Differences, where they exist, are shown in Appendix A .

This document defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including... View More

Document History

June 30, 2008
Internal Combustion Engines--Piston Rings--Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A. This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...
April 17, 1998
Internal Combustion Engines—Piston Rings—Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A . This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200...
J1589_199001
January 1, 1990
INTERNAL COMBUSTION ENGINES - PISTON RINGS - INSPECTION MEASURING PRINCIPLES
Differences, where they exist, are shown in Appendix A . This document defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...
Advertisement