SAE International - J1589_199804

Internal Combustion Engines—Piston Rings—Inspection Measuring Principles

active
Buy Now
Organization: SAE International
Publication Date: 17 April 1998
Status: active
description:

Differences, where they exist, are shown in Appendix A .

This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and... View More

Document History

June 30, 2008
Internal Combustion Engines--Piston Rings--Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A. This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...
J1589_199804
April 17, 1998
Internal Combustion Engines—Piston Rings—Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A . This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200...
January 1, 1990
INTERNAL COMBUSTION ENGINES - PISTON RINGS - INSPECTION MEASURING PRINCIPLES
Differences, where they exist, are shown in Appendix A . This document defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...
Advertisement