SAE International - J1589_200806
Internal Combustion Engines--Piston Rings--Inspection Measuring Principles
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 30 June 2008 |
| Status: | active |
description:
Differences, where they exist, are shown in Appendix A.
This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and... View More
Document History
J1589_200806
June 30, 2008
Internal Combustion Engines--Piston Rings--Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A. This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...
April 17, 1998
Internal Combustion Engines—Piston Rings—Inspection Measuring Principles
Differences, where they exist, are shown in Appendix A . This SAE Standard defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200...
January 1, 1990
INTERNAL COMBUSTION ENGINES - PISTON RINGS - INSPECTION MEASURING PRINCIPLES
Differences, where they exist, are shown in Appendix A . This document defines the measuring principles to be used for measuring piston rings. It applies to piston rings up to and including 200 mm...