SAE International - J1900_199010

SEALS - BOND TEST FIXTURE AND PROCEDURE

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1990
Status: active
description:

Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one... View More

Document History

October 25, 2002
Seals--Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
October 9, 2000
Seals—Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
J1900_199010
October 1, 1990
SEALS - BOND TEST FIXTURE AND PROCEDURE
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
Advertisement