SAE International - J1900_200010
Seals—Bond Test Fixture and Procedure
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 October 2000 |
| Status: | active |
description:
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one... View More
Document History
October 25, 2002
Seals--Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
J1900_200010
October 9, 2000
Seals—Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
October 1, 1990
SEALS - BOND TEST FIXTURE AND PROCEDURE
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...