SAE International - J1900_200210
Seals--Bond Test Fixture and Procedure
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 25 October 2002 |
| Status: | active |
description:
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one... View More
Document History
J1900_200210
October 25, 2002
Seals--Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
October 9, 2000
Seals—Bond Test Fixture and Procedure
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...
October 1, 1990
SEALS - BOND TEST FIXTURE AND PROCEDURE
Bond, as it relates to elastomeric seals, is defined as "The adhesion, established by vulcanization, between two cured elastomeric surfaces, or between one cured elastomeric surface and one...