SAE International - J532_198101
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1981 |
| Status: | active |
description:
This standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in
Figures 1 - 7 and Tables 1 , 3 , and 4 ) having straight threads... View More
Document History
January 15, 2020
Automotive Straight Thread Filter and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
March 27, 2013
Automotive Straight Thread Filler and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
June 1, 1993
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
J532_198101
January 1, 1981
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 - 7 and Tables 1 , 3 , and 4 ) having straight threads which are...