SAE International - J532_202001
Automotive Straight Thread Filter and Drain Plugs
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 January 2020 |
| Status: | active |
description:
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in
Figures 1 to 7 and Tables 1 to 3 ) having straight threads... View More
Document History
J532_202001
January 15, 2020
Automotive Straight Thread Filter and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
March 27, 2013
Automotive Straight Thread Filler and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
June 1, 1993
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
January 1, 1981
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 - 7 and Tables 1 , 3 , and 4 ) having straight threads which are...