SAE International - J532_201303

Automotive Straight Thread Filler and Drain Plugs

active
Buy Now
Organization: SAE International
Publication Date: 27 March 2013
Status: active
description:

This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in

Figures 1 to 7 and Tables 1 to 3 ) having straight threads... View More

Document History

January 15, 2020
Automotive Straight Thread Filter and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
J532_201303
March 27, 2013
Automotive Straight Thread Filler and Drain Plugs
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
June 1, 1993
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This SAE Standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 to 7 and Tables 1 to 3 ) having straight threads which are...
January 1, 1981
AUTOMOTIVE STRAIGHT THREAD FILLER AND DRAIN PLUGS
This standard includes complete general and dimensional specifications for those types of filler and drain plugs (shown in Figures 1 - 7 and Tables 1 , 3 , and 4 ) having straight threads which are...

References

Advertisement