SAE International - J971_196609

BRAKE RATING TEST CODE - COMMERCIAL VEHICLE INERTIA DYNAMOMETER

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1966
Status: active
description:

The code provides test procedures and methods of calculating a brake rating from the data obtained. At this time, the procedure has been developed to cover only brakes of the sizes and types... View More

Document History

August 21, 2008
Brake Power Rating Test Code--Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
April 20, 2000
Brake Power Rating Test Code—Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
J971_196609
September 1, 1966
BRAKE RATING TEST CODE - COMMERCIAL VEHICLE INERTIA DYNAMOMETER
The code provides test procedures and methods of calculating a brake rating from the data obtained. At this time, the procedure has been developed to cover only brakes of the sizes and types...
Advertisement