SAE International - J971_200808
Brake Power Rating Test Code--Commercial Vehicle Inertia Dynamometer
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 August 2008 |
| Status: | active |
description:
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic.... View More
Document History
J971_200808
August 21, 2008
Brake Power Rating Test Code--Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
April 20, 2000
Brake Power Rating Test Code—Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
September 1, 1966
BRAKE RATING TEST CODE - COMMERCIAL VEHICLE INERTIA DYNAMOMETER
The code provides test procedures and methods of calculating a brake rating from the data obtained. At this time, the procedure has been developed to cover only brakes of the sizes and types...