SAE International - J971_200004

Brake Power Rating Test Code—Commercial Vehicle Inertia Dynamometer

active
Buy Now
Organization: SAE International
Publication Date: 20 April 2000
Status: active
description:

The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic.... View More

Document History

August 21, 2008
Brake Power Rating Test Code--Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
J971_200004
April 20, 2000
Brake Power Rating Test Code—Commercial Vehicle Inertia Dynamometer
The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some...
September 1, 1966
BRAKE RATING TEST CODE - COMMERCIAL VEHICLE INERTIA DYNAMOMETER
The code provides test procedures and methods of calculating a brake rating from the data obtained. At this time, the procedure has been developed to cover only brakes of the sizes and types...
Advertisement