SAE International - J1865_201607

Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus

active
Buy Now
Organization: SAE International
Publication Date: 1 July 2016
Status: active
description:

This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels... View More

Document History

November 4, 2020
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
J1865_201607
July 1, 2016
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
July 31, 2007
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications—Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. Wheels designed for...
June 1, 1999
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. The clearance line...
Advertisement