SAE International - J1865_200707
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications—Truck and Bus
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 31 July 2007 |
| Status: | active |
description:
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. Wheels designed... View More
Document History
November 4, 2020
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
July 1, 2016
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
J1865_200707
July 31, 2007
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications—Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. Wheels designed for...
June 1, 1999
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. The clearance line...