SAE International - J1865_199906
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1999 |
| Status: | active |
description:
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. The clearance... View More
Document History
November 4, 2020
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
July 1, 2016
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications - Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 inch, 22.5 inch, and 24.5 inch diameter rims. Wheels...
July 31, 2007
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels in Drum Brake Applications—Truck and Bus
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. Wheels designed for...
J1865_199906
June 1, 1999
Dimensional Compatibility for Commercial Vehicles Fitment of Complete Wheels
This SAE Recommended Practice defines a clearance line for establishing dimensional compatibility between drum brakes and wheels with 19.5 in, 22.5 in, and 24.5 in diameter rims. The clearance line...