SAE International - J2115_202008
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 August 2020 |
| Status: | active |
description:
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10000 pounds) GVWR. This recommended practice... View More
Document History
J2115_202008
August 20, 2020
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10000 pounds) GVWR. This recommended practice...
August 28, 2006
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10 000 lb) of GVWR. This recommended practice...
June 8, 2000
Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air, air/hydraulic, and hydraulic drum and disc brakes used on highway commercial vehicles over 4536 kg (10 000 lb) GVWR.