SAE International - J2115_200608

Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer

active
Buy Now
Organization: SAE International
Publication Date: 28 August 2006
Status: active
description:

This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10 000 lb) of GVWR. This recommended practice... View More

Document History

August 20, 2020
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10000 pounds) GVWR. This recommended practice...
J2115_200608
August 28, 2006
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10 000 lb) of GVWR. This recommended practice...
June 8, 2000
Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air, air/hydraulic, and hydraulic drum and disc brakes used on highway commercial vehicles over 4536 kg (10 000 lb) GVWR.
Advertisement