SAE International - J2115_200006
Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 June 2000 |
| Status: | active |
description:
This SAE Standard provides test procedures for air, air/hydraulic, and hydraulic drum and disc brakes used on highway commercial vehicles over 4536 kg (10 000 lb) GVWR.
Document History
August 20, 2020
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10000 pounds) GVWR. This recommended practice...
August 28, 2006
Air Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air and air-over-hydraulic disc or drum brakes used for on-highway commercial vehicles over 4536 kg (10 000 lb) of GVWR. This recommended practice...
J2115_200006
June 8, 2000
Brake Performance and Wear Test Code Commercial Vehicle Inertia Dynamometer
This SAE Standard provides test procedures for air, air/hydraulic, and hydraulic drum and disc brakes used on highway commercial vehicles over 4536 kg (10 000 lb) GVWR.