SAE International - J2052_199712

TEST DEVICE HEAD CONTACT DURATION ANALYSIS

active
Buy Now
Organization: SAE International
Publication Date: 1 December 1997
Status: active
description:

This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.

Document History

July 12, 2016
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
January 5, 2011
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
December 14, 2005
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
J2052_199712
December 1, 1997
TEST DEVICE HEAD CONTACT DURATION ANALYSIS
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
March 1, 1990
TEST DEVICE HEAD CONTACT DURATION ANALYSIS
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.

References

Advertisement