SAE International - J2052_201101

Test Device Head Contact Duration Analysis

active
Buy Now
Organization: SAE International
Publication Date: 5 January 2011
Status: active
description:

This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.

Document History

July 12, 2016
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
J2052_201101
January 5, 2011
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
December 14, 2005
Test Device Head Contact Duration Analysis
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
December 1, 1997
TEST DEVICE HEAD CONTACT DURATION ANALYSIS
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.
March 1, 1990
TEST DEVICE HEAD CONTACT DURATION ANALYSIS
This methodology can be used for all calculations of HIC, with all test devices having an upper neck triaxial load cell mounted rigidly to the head, and head triaxial accelerometers.

References

Advertisement