SAE International - J737_200602
Hole Spacing for Scraper and Dozer Cutting Edges
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 February 2006 |
| Status: | active |
description:
This standard is intended for cutting edge sections used on:
a
Tractor-scrapers as described in SAE J1057 and J728.
b
Dozers as described in SAE J729. These cutting... View More
Document History
August 30, 2007
Hole Spacing for Scraper and Dozer Cutting Edges
This standard is intended for cutting edge sections used on: a. Tractor-scrapers as described in SAE J1057 and J728 b. Dozers as described in SAE J729. These cutting edges are further defined in SAE...
J737_200602
February 1, 2006
Hole Spacing for Scraper and Dozer Cutting Edges
This standard is intended for cutting edge sections used on: a Tractor-scrapers as described in SAE J1057 and J728. b Dozers as described in SAE J729. These cutting edges are further defined in SAE...
August 1, 1989
HOLE SPACING FOR SCRAPER AND DOZER CUTTING EDGES
This standard is intended for cutting edge sections used on: a Tractor-scrapers as described in SAE J1057 and J728. b Dozers as described in SAE J729. These cutting edges are further defined in SAE...
May 1, 1983
HOLE SPACING FOR SCRAPER AND DOZER CUTTING EDGES
This standard is intended for cutting edge sections used on: (1) Tractor-scrapers as described in SAE J1057 and J728. (2) Dozers as described in SAE J173. These cutting edges are further defined in...