SAE International - J737_198908

HOLE SPACING FOR SCRAPER AND DOZER CUTTING EDGES

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1989
Status: active
description:

This standard is intended for cutting edge sections used on:

a

Tractor-scrapers as described in SAE J1057 and J728.

b

Dozers as described in SAE J729. These cutting... View More

Document History

August 30, 2007
Hole Spacing for Scraper and Dozer Cutting Edges
This standard is intended for cutting edge sections used on: a. Tractor-scrapers as described in SAE J1057 and J728 b. Dozers as described in SAE J729. These cutting edges are further defined in SAE...
February 1, 2006
Hole Spacing for Scraper and Dozer Cutting Edges
This standard is intended for cutting edge sections used on: a Tractor-scrapers as described in SAE J1057 and J728. b Dozers as described in SAE J729. These cutting edges are further defined in SAE...
J737_198908
August 1, 1989
HOLE SPACING FOR SCRAPER AND DOZER CUTTING EDGES
This standard is intended for cutting edge sections used on: a Tractor-scrapers as described in SAE J1057 and J728. b Dozers as described in SAE J729. These cutting edges are further defined in SAE...
May 1, 1983
HOLE SPACING FOR SCRAPER AND DOZER CUTTING EDGES
This standard is intended for cutting edge sections used on: (1) Tractor-scrapers as described in SAE J1057 and J728. (2) Dozers as described in SAE J173. These cutting edges are further defined in...

References

Advertisement