SAE International - J1278_201207

SI (Metric) Synchronous Belts and Pulleys

active
Buy Now
Organization: SAE International
Publication Date: 5 July 2012
Status: active
description:

Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous... View More

Document History

J1278_201207
July 5, 2012
SI (Metric) Synchronous Belts and Pulleys
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
March 29, 1993
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise Speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
June 1, 1986
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...
October 1, 1980
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...
Advertisement