SAE International - J1278_198606
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1986 |
| Status: | active |
description:
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt... View More
Document History
July 5, 2012
SI (Metric) Synchronous Belts and Pulleys
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
March 29, 1993
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise Speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
J1278_198606
June 1, 1986
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...
October 1, 1980
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...