SAE International - J1278_198010

SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1980
Status: active
description:

Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt... View More

Document History

July 5, 2012
SI (Metric) Synchronous Belts and Pulleys
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
March 29, 1993
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise Speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous...
June 1, 1986
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...
J1278_198010
October 1, 1980
SI (METRIC) SYNCHRONOUS BELTS AND PULLEYS
Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt...
Advertisement