DIN EN 1559-3

Founding - Technical conditions of delivery - Part 3: Additional requirements for iron castings

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: active
Page Count: 18
ICS Code (Iron and steel castings): 77.140.80
scope:

This European Standard specifies the additional technical delivery conditions for castings made from all cast iron materials.

This European Standard applies to iron castings produced in sand or permanent moulds or by centrifugal casting, continuous casting or investment casting.

Document History

DIN EN 1559-3
January 1, 2012
Founding - Technical conditions of delivery - Part 3: Additional requirements for iron castings
This European Standard specifies the additional technical delivery conditions for castings made from all cast iron materials. This European Standard applies to iron castings produced in sand or...
August 1, 1997
Founding - Technical conditions of delivery - Part 3: Additional requirements for iron castings
A description is not available for this item.

References

Advertisement