IPC/JEDEC-9704

Printed Circuit Assembly Strain Gage Test Guideline

active, Most Current
Buy Now
Organization: IPC
Publication Date: 1 February 2012
Status: active
Page Count: 32
scope:

This document is meant to be used as a methodology for strain gage placement and subsequent testing of Printed Circuit Assemblies (PCAs) using strain gages. The method describes specific guidelines for strain gage testing of PCAs during the printed board manufacturing process, including assembly, test, system integration, and other types of operations that may induce board flexure.

The suggested procedure enables printed board assemblers to conduct strain gage testing independently, and provides a quantitative method for measuring board flexure, and assessing risk levels.

• The topics covered include:

• Test setup and equipment requirements

• Strain measurement

• Report format

This document assumes the methodology is being used to test a surface mount device such as Ball Grid Array (BGA), Small Outline Package (SOP), Chip Scale (Size) Package (CSP), and area-array surface mount (SMT) connectors/sockets. In certain cases, the described test approach may be used for non-area-array discrete SMT devices such as capacitors or resistors.

Purpose

Strain gage testing allows objective analysis of the strain and strain rate levels to which a surface mount component may be subjected during PCA assembly, test, and operation.

Characterization of worst-case PCA strain is critical due to the susceptibility of component interconnects to strain-induced failures. Excessive strain can result in various failure modes for different solder alloys, package types, surface finishes, or laminate materials. Such failures include solder ball cracking, trace damage, laminate related adhesive failure (pad lifting) or cohesive failure (pad cratering) and package substrate cracking

Document History

IPC/JEDEC-9704
February 1, 2012
Printed Circuit Assembly Strain Gage Test Guideline
This document is meant to be used as a methodology for strain gage placement and subsequent testing of Printed Circuit Assemblies (PCAs) using strain gages. The method describes specific guidelines...
June 1, 2005
Printed Wiring Board Strain Gage Test Guideline * NOT AVAILABLE
This document describes specific guidelines for strain gage testing for Printed Wiring Board (PWB) assemblies in the board manufacturing process including, assembly, test, system integration and...

References

Advertisement