IPC/JEDEC-9707

Spherical Bend Test Method for Characterization of Board Level Interconnects

active, Most Current
Buy Now
Organization: IPC
Publication Date: 1 September 2011
Status: active
Page Count: 24
scope:

This standard specifies a common method of establishing strain limits of board-level device interconnects under spherical bending conditions, the worst-case flexure condition that can occur during conventional printed board/system assembly, manufacturing, and test operations. This method is applicable to surface mounted Ball Grid Array (BGA) components larger than 15.0 mm on a side with organically based substrates, attached to printed boards using conventional solder reflow technologies. While it is possible to test alternate or smaller packages, some of the tests may need to be modified. Spherical bend test pass/fail requirements are typically specific to each device application and are outside the scope of this document. Applicability of this test method and its associated parameters should be based on expected manufacturing conditions.

Document History

May 1, 2018
Spherical Bend Test Method for Characterization of Board Level Interconnects
This standard specifies a common method of establishing strain limits of board-level device interconnects under spherical transient bending conditions, the worst-case flexure condition that can occur...
IPC/JEDEC-9707
September 1, 2011
Spherical Bend Test Method for Characterization of Board Level Interconnects
This standard specifies a common method of establishing strain limits of board-level device interconnects under spherical bending conditions, the worst-case flexure condition that can occur during...

References

Advertisement