SNV - SN EN 10270-2
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
| Organization: | SNV |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
This Part of EN 10270 applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and extension springs and in special cases also for applications where the spring wire is subject to bending stresses such as lever springs.
As a rule unalloyed steels are used for applications at room temperature whereas alloyed steels are generally used at a temperature above room temperature. Alloyed steels may also be chosen for above average tensile strengths.
In addition to this part of EN 10270 the general technical delivery requirements of EN 10021 are applicable.
Document History