SMPTE ST 425-2
Source Image Format and Ancillary Data Mapping for Stereoscopic Image Formats on a Single-Link 3 Gb/s Serial Interface
| Organization: | SMPTE |
| Publication Date: | 30 January 2012 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard defines a means of transporting a stereoscopic image pair consisting of a Left Eye and Right Eye image (Le and Re) using an interface consisting of a single 3 Gb/s (nominal) link.
The stereoscopic image formats to be transported using this standard are those 4:2:2 10-bit image formats having a sampling frequency of 74.25 MHz or 74.25/1.001 MHz
Audio and other associated ancillary data may also be transported. This standard also defines a payload identifier.
It is not necessary for implementations to include support for all formats defined in this standard to be compliant. Implementers should indicate supported formats in commercial publications.
Document History