SMPTE ST 2063

Stereoscopic 3D Full Resolution Contribution Link Based on MPEG-2 TS

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 12 January 2012
Status: active
Page Count: 8
scope:

This document specifies how a stereoscopic 3D High Definition ("HDTV") video contribution system based on the MPEG-2 Transport Stream (TS) performs coding, multiplexing, and decoding. It defines constraints for the input image pair, the bitstream, the multiplexing, timing synchronization, use of a single PCR PID, and signaling, as well as for the video coding and decoder behavior. This document is codec agnostic (i.e., any codec for which there are defined methods for transport via MPEG-2 TS is permitted). The input image pair needs to have the same image structure (horizontal and vertical pixel count, scanning system, colorimetry, and frame rate) and be coincident in time.

Document History

SMPTE ST 2063
January 12, 2012
Stereoscopic 3D Full Resolution Contribution Link Based on MPEG-2 TS
This document specifies how a stereoscopic 3D High Definition ("HDTV") video contribution system based on the MPEG-2 Transport Stream (TS) performs coding, multiplexing, and decoding. It defines...

References

Advertisement