ASTM International - ASTM A111-99a(2026)

Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2026
Status: active
Page Count: 3
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

1.1 This specification covers "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc... View More

Document History

ASTM A111-99a(2026)
April 1, 2026
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
September 1, 2020
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
1.1 This specification covers “iron” wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
November 1, 2014
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
November 1, 2009
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
May 1, 2004
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
October 10, 1999
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers two grades of "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. The two grades covered are...
Advertisement