ASTM International - ASTM A111-99a(2009)

Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 3
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

1.1 This specification covers "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

abstract:

This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc... View More

Document History

April 1, 2026
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
September 1, 2020
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
1.1 This specification covers “iron” wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
November 1, 2014
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
ASTM A111-99a(2009)
November 1, 2009
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
May 1, 2004
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
October 10, 1999
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers two grades of "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. The two grades covered are...
Advertisement