ASTM International - ASTM A111-99a

Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 3
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

1.1 This specification covers two grades of "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. The two grades covered are designated Grade EBB (extra best) and Grade BB (best best).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2026
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
September 1, 2020
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
1.1 This specification covers “iron” wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. 1.2 The values stated in inch-pound...
November 1, 2014
Standard Specification for Zinc-Coated (Galvanized) “Iron” Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
November 1, 2009
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
May 1, 2004
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
This specification covers the standard requirements for iron wire with Class A, Class B, and Class C zinc coatings suitable for use in telephone, telegraph, and signal transmission lines. The zinc...
ASTM A111-99a
October 10, 1999
Standard Specification for Zinc-Coated (Galvanized) "Iron" Telephone and Telegraph Line Wire
1.1 This specification covers two grades of "iron" wire with Class A, Class B, and Class C zinc coatings, suitable for use in telephone, telegraph, and signal transmission. The two grades covered are...
Advertisement