ASTM International - ASTM A686-92(2024)

Standard Specification for Tool Steel, Carbon

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2024
Status: active
Page Count: 12
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products.

1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies, or fixtures. The selection of a material for a particular application will depend upon design, service conditions, and desired properties.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet,... View More

Document History

ASTM A686-92(2024)
March 1, 2024
Standard Specification for Tool Steel, Carbon
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar,...
March 1, 2016
Standard Specification for Tool Steel, Carbon
This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet, rod,...
October 1, 2010
Standard Specification for Tool Steel, Carbon
This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet, rod,...
September 1, 2004
Standard Specification for Tool Steel, Carbon
This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet, rod,...
September 10, 1999
Standard Specification for Tool Steel, Carbon
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar,...
Advertisement