ASTM International - ASTM A686-92(2016)
Standard Specification for Tool Steel, Carbon
| Organization: | ASTM International |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products.
1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies, or fixtures. The selection of a material for a particular application will depend upon design, service conditions, and desired properties.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet,... View More
Document History