ASTM International - ASTM A686-92(2010)
Standard Specification for Tool Steel, Carbon
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products.
1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies, or fixtures. The selection of a material for a particular application will depend upon design, service conditions, and desired properties.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
abstract:
This specification covers chemical, mechanical, and physical requirements for available wrought carbon tool steel products. These products, which include hot- or cold-finished bar, plate, sheet,... View More
Document History