ASTM International - ASTM C505-19(2025)
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
| Organization: | ASTM International |
| Publication Date: | 1 January 2025 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1.
1.2 A complete metric companion to Specification C505 has been developed-C505M; therefore, no SI equivalents are presented in this specification.
Note 1: This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The... View More
Document History