ASTM International - ASTM C505-11

Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 5
scope:

1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1.

1.2 A complete metric companion to Specification C505 has been developedC505M; therefore, no SI equivalents are presented in this specification.

Note 1-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.

TABLE 1 Standard Dimensions, Working Pressures, and Test Requirements

Internal
Designated
Diameter,
in.
Wall
Thickness,

A
in.

Working
Pressure,

B
ft

Required
Hydrostatic
Test
Pressure,

C
psi

Minimum
Three-Edge-
Bearing
Load,
lbf/linear ft
6¾ 30401300
813040 1350
10 1¼30401400
12 1½30401500
15 1

7/8

30401650
18 2¼30401800
21 2

5/8

30401900
24 330402000

A Thinner walls are not prohibited on pipe units not over 4 ft in length, but the thickness of such walls shall not be less than the internal diameter divided by 10.

B With the exception of 21 and 24-in. pipe, higher working pressures are not prohibited to be used up to a maximum of 50 ft for 6 through 12-in. diameters, and 40 ft for 15 through 18-in. diameters. In these cases the strength of the pipe shall be increased to give minimum internal hydrostatic test pressures of at least three times the design working pressure when tested as specified in 10.4.

C For hydrostatic test requirements, refer to 10.4.

abstract:

This specification covers nonreinforced concrete pipes with rubber gasket joints for use in irrigation water conveyance with working pressure, including hydraulic transients. The concrete material... View More

Document History

January 1, 2025
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
July 15, 2019
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
October 1, 2015
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
ASTM C505-11
September 1, 2011
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
December 1, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers nonreinforced concrete pipes with rubber gasket joints for use in irrigation water conveyance with working pressure, including hydraulic transients. The concrete material...
October 15, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
July 10, 2003
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
August 10, 1999
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
Advertisement