ASTM International - ASTM C505-99a

Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1999
Status: inactive
Page Count: 5
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1.

1.2 A complete metric companion to Specification C505 has been developed-C505M; therefore, no SI equivalents are presented in this specification.

Note-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.

Document History

January 1, 2025
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
July 15, 2019
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers reinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients. The...
October 1, 2015
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
September 1, 2011
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
December 1, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
This specification covers nonreinforced concrete pipes with rubber gasket joints for use in irrigation water conveyance with working pressure, including hydraulic transients. The concrete material...
October 15, 2005
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
July 10, 2003
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
ASTM C505-99a
August 10, 1999
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints
1.1 This specification covers nonreinforced concrete pipe with rubber gasket joints to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown...
Advertisement