ASTM International - ASTM D3018/D3018M-25
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
| Organization: | ASTM International |
| Publication Date: | 1 November 2025 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing.
1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51 mm [2 in.].
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist... View More
Document History