ASTM International - ASTM D3018/D3018M-11(2017)

Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2017
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing.

1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51 mm [2 in.].

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist... View More

Document History

November 1, 2025
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
January 1, 2022
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
ASTM D3018/D3018M-11(2017)
December 15, 2017
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
June 1, 2011
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
August 1, 2010
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
June 15, 2010
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
August 1, 2009
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
Advertisement