ASTM International - ASTM D3018/D3018M-11

Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing.

1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51 mm [2 in.].

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist... View More

Document History

November 1, 2025
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
January 1, 2022
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
December 15, 2017
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the requirements for Class A fire test, behavior on heating, and wind testing. 1.2 Shingles meeting this...
ASTM D3018/D3018M-11
June 1, 2011
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
August 1, 2010
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
June 15, 2010
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
August 1, 2009
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
Advertisement