ASTM International - ASTM D4337-89(2025)
Standard Test Methods for Analysis of Linear Detergent Alkylates
| Organization: | ASTM International |
| Publication Date: | 1 July 2025 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Surface active agents): | 71.100.40 |
significance And Use:
3.1 These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing... View More
scope:
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its suitability for desired uses.
Note 1: Linear detergent alkylates comprises linear alkylbenzenes prepared by varying processes of varying linear alkyl chain length. The alkylate is sulfonated for surfactant use, the largest application being in detergent products. Careful control of linear detergent alkylate characteristics is desired; during sulfonation, variations of the sulfonate can occur that may result in either desirable or undesirable end-use properties.
1.2 The test methods appear as follows:
| Section | |
| Composition by Gas Chromatography | ?7 - 15 |
| Chlorides | 16 - 27 |
| Color | 28 - 30 |
| Refractive Index | 31 - 33 |
| Specific Gravity | 34 - 36 |
| Water | 37 - 39 |
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. See also Note 1 and Section 21.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History