ASTM International - ASTM D4337-89(1995)e1

Standard Test Methods for Analysis of Linear Detergent Alkylates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 7
scope:

1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its suitability for desired uses.

Note 1-Linear detergent alkylates comprises linear alkylbenzenes prepared by varying processes of varying linear alkyl chain length. The alkylate is sulfonated for surfactant use, the largest application being in detergent products. Careful control of linear detergent alkylate characteristics is desired; during sulfonation, variations of the sulfonate can occur that may result in either desirable or undesirable end-use properties.

1.2 The test methods appear as follows:

Section Composition by Gas Chromatography 7-15 Chlorides 16-27 Color 28-30 Refractive Index 31-33 Specific Gravity 34-36 Water 37-39

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage. See also Note 1 and Section 21.

Document History

July 1, 2025
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
January 1, 2017
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
October 1, 2009
Standard Test Methods for Analysis of Linear Detergent Alkylates
These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing process. The...
ASTM D4337-89(1995)e1
January 1, 1995
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
May 26, 1989
Standard Test Methods for Analysis of Linear Detergent Alkylates
These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing process. The...
Advertisement