ASTM International - ASTM D4337-89(2009)

Standard Test Methods for Analysis of Linear Detergent Alkylates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 7
ICS Code (Surface active agents): 71.100.40
significance And Use:

These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing... View More

scope:

1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its suitability for desired uses.

Note 1-Linear detergent alkylates comprises linear alkylbenzenes prepared by varying processes of varying linear alkyl chain length. The alkylate is sulfonated for surfactant use, the largest application being in detergent products. Careful control of linear detergent alkylate characteristics is desired; during sulfonation, variations of the sulfonate can occur that may result in either desirable or undesirable end-use properties.

Document History

July 1, 2025
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
January 1, 2017
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
ASTM D4337-89(2009)
October 1, 2009
Standard Test Methods for Analysis of Linear Detergent Alkylates
These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing process. The...
January 1, 1995
Standard Test Methods for Analysis of Linear Detergent Alkylates
1.1 These test methods cover chemical and physical tests applicable to linear detergent alkylates, evaluating those properties which characterize linear detergent alkylates with respect to its...
May 26, 1989
Standard Test Methods for Analysis of Linear Detergent Alkylates
These test methods are suitable for setting specifications on linear detergent alkylates and for quality control where these alkylates are manufactured or are used in a manufacturing process. The...
Advertisement