ASTM International - ASTM D4362-25
Standard Specification for Propane Thermophysical Property Tables
| Organization: | ASTM International |
| Publication Date: | 1 November 2025 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temp
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers methyl n-amyl ketone (98 % grade) for use in paint, varnish, lacquer, and related products. The apparent specific gravity, color, distillation range, water, acidity, and... View More
Document History