ASTM International - ASTM D4362-08

Standard Specification for Propane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 13
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 The thermophysical property tables for propane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations. Tables are provided for gaseous and liquid propane at temperatures between 90 and 600 K at pressures to 20 MPa. One table provides properties at the conditions of liquid-vapor equilibrium (saturation properties). The other table provides properties at selected T, p points for the equilibrium phase at those conditions. The tables were developed by the National Institute of Standards and Technology from a Standard Reference Database product REFPROP, version 8.0.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

November 1, 2025
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
April 1, 2019
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
November 1, 2013
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
ASTM D4362-08
December 1, 2008
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
May 10, 2003
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
May 10, 1998
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
May 10, 1998
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
Advertisement