ASTM International - ASTM D4362-93(1998)

Standard Specification for Propane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 1
scope:

1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations. Tables are provided for gaseous and liquid propane at temperatures between 85 and 600 K at pressures to 100 MPa. These tables were developed by the National Institute of Standards and Technology (formerly the National Bureau of Standards) upon culmination of four years of effort in acquiring available physical properties data, in performing experimental measurements, and in formulating these tables for use in thermal computations.

Document History

November 1, 2025
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
April 1, 2019
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
November 1, 2013
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are used in calculating the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and operations....
December 1, 2008
Standard Specification for Propane Thermophysical Property Tables
1.1 The thermophysical property tables for propane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
May 10, 2003
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
ASTM D4362-93(1998)
May 10, 1998
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
May 10, 1998
Standard Specification for Propane Thermophysical Property Tables
1.1 The propane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of propane for process design and...
Advertisement