ASTM International - ASTM F473-09(2025)
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
| Organization: | ASTM International |
| Publication Date: | 1 August 2025 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Winter sports equipment): | 97.220.20 |
significance And Use:
4.1 This specification defines the area wherein parts of the binding may be mounted. Standard dimensions and location for a binding mounting area enable a ski designer to locate reinforcing... View More
scope:
1.1 This specification covers2 dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings as part of an interface ("ski-binding-boot")
| Group 1:?
LN?=?1700 mm |
| Group 2:?1400 mm?=?
LN? |
| Group 3:?1000 mm?=?
LN? |
| Group 4:?750 mm?=?
LN? |
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers dimensions for binding mounting areas to be used in alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the... View More
Document History